Vishay Intertechnology, Inc. 60V 20A Diode and Rectifier 48CTQ060-1

Description
DIODE ARR SCHOTT 60V 20A TO262-3 Product overview: 48CTQ060-1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-48CTQ060-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 60V 20A TO262-3 Product overview: 48CTQ060-1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-48CTQ060-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 20A Diode and Rectifier - 286-48CTQ060-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 20A Diode and Rectifier
286-48CTQ060-1
60V 20A Diode and Rectifier 286-48CTQ060-1
DIODE ARR SCHOTT 60V 20A TO262-3 Product overview: 48CTQ060-1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-48CTQ060-1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 20A TO262-3 Product overview: 48CTQ060-1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-48CTQ060-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 48CTQ060-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
48CTQ060-1-ND
Diode Arrays 48CTQ060-1-ND
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Hard To Find - 48CTQ060-1 - 1128810-48CTQ060-1 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 48CTQ060-1
1128810-48CTQ060-1
Hard To Find - 48CTQ060-1 1128810-48CTQ060-1
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128810-48CTQ060-1 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Supplier Device Package: TO-262 Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: 48CTQ060 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 610mV at 20A Current - Reverse Leakage at Vr: 2mA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128810-48CTQ060-1
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: 48CTQ060
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 610mV at 20A
Current - Reverse Leakage at Vr: 2mA at 60V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 48CTQ060-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
48CTQ060-1
Discrete Semiconductor Products - Diodes - Rectifiers 48CTQ060-1
DIODE ARR SCHOTT 60V 20A TO262-3

DIODE ARR SCHOTT 60V 20A TO262-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-48CTQ060-1 48CTQ060-1-ND 1128810-48CTQ060-1 48CTQ060-1
Product Name 60V 20A Diode and Rectifier Diode Arrays Hard To Find - 48CTQ060-1 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-262-3 Long Leads, I2PAK, TO-262AA
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data