Vishay Intertechnology, Inc. Diode Arrays 47CTQ020STRL

Description
Diode Array 1 Pair Common Cathode Schottky 20V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 20V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 47CTQ020STRL-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
47CTQ020STRL-ND
Diode Arrays 47CTQ020STRL-ND
Diode Array 1 Pair Common Cathode Schottky 20V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 20V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 47CTQ020STRL - 803885-47CTQ020STRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 47CTQ020STRL
803885-47CTQ020STRL
Diodes, Rectifiers - Arrays - 47CTQ020STRL 803885-47CTQ020STRL
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803885-47CTQ020STRL Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Part Status: Obsolete (End Of Life) Supplier Device Package: D2PAK Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 20V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 450mV at 20A Current - Reverse Leakage at Vr: 3mA at 20V Part Number Series: 47CTQ020S

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803885-47CTQ020STRL
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Part Status: Obsolete (End Of Life)
Supplier Device Package: D2PAK
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 450mV at 20A
Current - Reverse Leakage at Vr: 3mA at 20V
Part Number Series: 47CTQ020S

Buy Now
20V 20A Diode and Rectifier - 286-47CTQ020STRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 20A Diode and Rectifier
286-47CTQ020STRL
20V 20A Diode and Rectifier 286-47CTQ020STRL
DIODE ARR SCHOTT 20V 20A TO263AB Product overview: 47CTQ020STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-47CTQ020STRL can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 20V 20A TO263AB Product overview: 47CTQ020STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-47CTQ020STRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 47CTQ020STRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
47CTQ020STRL
Discrete Semiconductor Products - Diodes - Rectifiers 47CTQ020STRL
DIODE ARR SCHOTT 20V 20A TO263AB

DIODE ARR SCHOTT 20V 20A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 47CTQ020STRL-ND 803885-47CTQ020STRL 286-47CTQ020STRL 47CTQ020STRL
Product Name Diode Arrays Diodes, Rectifiers - Arrays - 47CTQ020STRL 20V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) D2PAK
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data