DIODE, TVS, BI-DIR, 400W, 15V, 5
DIODE, TVS, BI-DIR, 400W, 15V, 5
DIODE, TVS, BI-DIR, 400W, 15V, 5
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-4SMF15CAHM3/ITR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-219AB |
| Peak Pulse Power | 400 watts |
| VC | 23.6 volts |