19.9V Clamp 252A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
19.9V Clamp 252A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
19.9V Clamp 252A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS SMC 12V 5000W BIDIR
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-5.0SMCJ12CATR-ND | 5.0SMCJ12CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC (DO-214AB) |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 19.9 volts | 19.9 volts |