PANJIT SemiConductor Schottky 20V 700MA Diode and Rectifier PJRB461F_R1_00001

Description
DIODE SCHOTTKY 20V 700MA SOT323 Product overview: PJRB461F_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PJRB461F_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 700MA SOT323 Product overview: PJRB461F_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PJRB461F_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 20V 700MA Diode and Rectifier
280-PJRB461F_R1_00001
Schottky 20V 700MA Diode and Rectifier 280-PJRB461F_R1_00001
DIODE SCHOTTKY 20V 700MA SOT323 Product overview: PJRB461F_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PJRB461F_R1_0000 1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 700MA SOT323 Product overview: PJRB461F_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PJRB461F_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PJRB461F_R1_00001 - 276811-PJRB461F_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PJRB461F_R1_00001
276811-PJRB461F_R1_00001
Diodes, Rectifiers - Single - PJRB461F_R1_00001 276811-PJRB461F_R1_00001
Manufacturer: Panjit Win Source Part Number: 276811-PJRB461F_R1_0 0001 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 276811-PJRB461F_R1_00001
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - 3757-PJRB461F_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 700mA (DC) Surface Mount SOT-323

Diode Schottky 20V 700mA (DC) Surface Mount SOT-323

Buy Now Datasheet
Single Diodes - 3757-PJRB461F_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 700mA (DC) Surface Mount SOT-323

Diode Schottky 20V 700mA (DC) Surface Mount SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PJRB461F_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
PJRB461F_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers PJRB461F_R1_00001
DIODE SCHOTTKY 20V 700MA SOT323

DIODE SCHOTTKY 20V 700MA SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-PJRB461F_R1_00001 276811-PJRB461F_R1_00001 3757-PJRB461F_R1_00001CT-ND PJRB461F_R1_00001
Product Name Schottky 20V 700MA Diode and Rectifier Diodes, Rectifiers - Single - PJRB461F_R1_00001 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT323
Unlock Full Specs
to access all available technical data