Littelfuse, Inc. 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA P4SMA13CA

Description
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA - P4SMA13CA - Littelfuse, Inc.
Rosemont, IL, United States
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA
P4SMA13CA
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA P4SMA13CA
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min

The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - P4SMA13CATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P4SMA13CATR-ND
TVS Diodes P4SMA13CATR-ND
18.2V Clamp 22.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

18.2V Clamp 22.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA13CACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P4SMA13CACT-ND
TVS Diodes P4SMA13CACT-ND
18.2V Clamp 22.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

18.2V Clamp 22.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA13CADKR-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 22.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

18.2V Clamp 22.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 553350 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
553350
TVS Diodes 553350
TVS Diode SMA Suf MT TR

TVS Diode SMA Suf MT TR

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA13CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA13CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA13CA
TVS DIODE 11.1VWM 18.2VC DO214AC

TVS DIODE 11.1VWM 18.2VC DO214AC

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
P4SMA13CA
TVS Diodes / ESD Suppressors P4SMA13CA
TVS Diodes / ESD Suppressors 11.1V 400W 5% Bi-directional

TVS Diodes / ESD Suppressors 11.1V 400W 5% Bi-directional

Buy Now Datasheet
Tvs Diode, Bidir, 11.1V, Do-214Ac Rohs Compliant Littelfuse - 29AK4520 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 11.1V, Do-214Ac Rohs Compliant Littelfuse
29AK4520
Tvs Diode, Bidir, 11.1V, Do-214Ac Rohs Compliant Littelfuse 29AK4520
TVS DIODE, BIDIR, 11.1V, DO-214AC ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 11.1V, DO-214AC ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes - P4SMA13CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
P4SMA13CA
TVS Diodes P4SMA13CA
TVS DIODE 11.1VWM 18.2VC DO214AC

TVS DIODE 11.1VWM 18.2VC DO214AC

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P4SMA13CA P4SMA13CATR-ND 553350 P4SMA13CA P4SMA13CA 29AK4520 P4SMA13CA
Product Name 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, Bidir, 11.1V, Do-214Ac Rohs Compliant Littelfuse TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 18.2 volts 18.2 volts 18.2 volts 18.2 volts
VBR 12.4 to 13.7 volts 12.4 volts 12.4 volts 12.4 volts
Configuration Single
Package SMA; DO-214AC, SMA DO-201; DO-201 SMA; DO-214AC (SMA) DO-214AC-2 (SMA) SMA; DO-214AC, SMA
Unlock Full Specs
to access all available technical data