Vishay Intertechnology, Inc. TVS Diodes P4SMA130CAHE3/61

Description
179V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
179V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P4SMA130CAHE3/61-ND - DigiKey
Thief River Falls, MN, United States
179V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

179V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - P4SMA130CAHE3/61 - 791153-P4SMA130CAHE3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA130CAHE3/61
791153-P4SMA130CAHE3/61
TVS - TVS - Diodes - P4SMA130CAHE3/61 791153-P4SMA130CAHE3/61
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791153-P4SMA130CAHE3 /61 Series: Automotive, AEC-Q101, P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: Automotive Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 111V Current - Peak Pulse (10/1000μs): 1.7A Power - Peak Pulse: 300W Power Line Protection: No Family Name: P4SMA130CA Categories: Circuit Protection Minimum Breakdown Voltage: 124V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 179V Alternative Parts (Cross-Reference): P4SMA130CA HE3 TRTS; P4SMA130CA HE3 TRTB; SMAJ110CAHR2; SMAJ110CA R3G; Introduction Date: February 01, 1990 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791153-P4SMA130CAHE3/61
Series: Automotive, AEC-Q101, P4SMA, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: Automotive
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 111V
Current - Peak Pulse (10/1000μs): 1.7A
Power - Peak Pulse: 300W
Power Line Protection: No
Family Name: P4SMA130CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 124V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 179V
Alternative Parts (Cross-Reference): P4SMA130CA HE3 TRTS; P4SMA130CA HE3 TRTB; SMAJ110CAHR2; SMAJ110CA R3G;
Introduction Date: February 01, 1990
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Protection Diode - 144-P4SMA130CAHE3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P4SMA130CAHE3/61
TVS Protection Diode 144-P4SMA130CAHE3/61
TVS DIODE 111VWM 179VC DO214AC Product overview: P4SMA130CAHE3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA130CAHE3/61 can be used for catalog matching and distributor lookup.

TVS DIODE 111VWM 179VC DO214AC Product overview: P4SMA130CAHE3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA130CAHE3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA130CAHE3/61 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA130CAHE3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA130CAHE3/61
TVS DIODE 111VWM 179VC DO214AC

TVS DIODE 111VWM 179VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P4SMA130CAHE3/61-ND 791153-P4SMA130CAHE3/61 144-P4SMA130CAHE3/61 P4SMA130CAHE3/61
Product Name TVS Diodes TVS - TVS - Diodes - P4SMA130CAHE3/61 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
VC 179 volts 179 volts 179 volts
Unlock Full Specs
to access all available technical data