207V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
300W,150V 5%,UNIDIR,SMA TVS
TVS DIODE 128VWM 207VC DO214AC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA150A-M3/5A-ND | 53T1693 | P4SMA150A-M3/5A |
| Product Name | TVS Diodes | 300W,150V 5%,unidir,sma Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 300 watts | 300 watts | |
| VC | 207 volts | 207 volts |