Vishay Intertechnology, Inc. 400W 143V TVS Protection Diode P4SMA150CA-E3/61

Description
TVS Diode, Bidirectional, 400W, 143V Breakdown, SMA Product overview: P4SMA150CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 143V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 143V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA150CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, Bidirectional, 400W, 143V Breakdown, SMA Product overview: P4SMA150CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 143V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 143V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA150CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 143V TVS Protection Diode - 144-P4SMA150CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 143V TVS Protection Diode
144-P4SMA150CA-E3/61
400W 143V TVS Protection Diode 144-P4SMA150CA-E3/61
TVS Diode, Bidirectional, 400W, 143V Breakdown, SMA Product overview: P4SMA150CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 143V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 143V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA150CA-E3/61 can be used for catalog matching and distributor lookup.

TVS Diode, Bidirectional, 400W, 143V Breakdown, SMA Product overview: P4SMA150CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 143V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 143V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA150CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P4SMA150CA-E3/61 - 791154-P4SMA150CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA150CA-E3/61
791154-P4SMA150CA-E3/61
TVS - TVS - Diodes - P4SMA150CA-E3/61 791154-P4SMA150CA-E3/61
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791154-P4SMA150CA-E3 /61 Series: P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 128V Current - Peak Pulse (10/1000μs): 1.4A Power - Peak Pulse: 300W Power Line Protection: No Family Name: P4SMA150CA Categories: Circuit Protection Minimum Breakdown Voltage: 143V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 207V Alternative Parts (Cross-Reference): P4SMA150CA HF TRTB; P4SMA150CA TRTS; P4SMA150CA HF3 TRTS; P4SMA150CA HF3 TRTB; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791154-P4SMA150CA-E3/61
Series: P4SMA, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 128V
Current - Peak Pulse (10/1000μs): 1.4A
Power - Peak Pulse: 300W
Power Line Protection: No
Family Name: P4SMA150CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 143V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 207V
Alternative Parts (Cross-Reference): P4SMA150CA HF TRTB; P4SMA150CA TRTS; P4SMA150CA HF3 TRTS; P4SMA150CA HF3 TRTB;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - P4SMA150CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

207V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA150CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

207V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA150CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

207V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA150CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA150CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA150CA-E3/61
TVS DIODE 128VWM 207VC DO214AC

TVS DIODE 128VWM 207VC DO214AC

Supplier's Site
Transient Suppressor Diode,single,bidirectional,128V V(Rwm),do-214Ac / Sma Vishay - 12M0459 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,128V V(Rwm),do-214Ac / Sma Vishay
12M0459
Transient Suppressor Diode,single,bidirectional,128V V(Rwm),do-214Ac / Sma Vishay 12M0459
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,128V V(RWM),DO-214AC / SMA

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,128V V(RWM),DO-214AC / SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-P4SMA150CA-E3/61 791154-P4SMA150CA-E3/61 P4SMA150CA-E3/61GICT-ND P4SMA150CA-E3/61 12M0459
Product Name 400W 143V TVS Protection Diode TVS - TVS - Diodes - P4SMA150CA-E3/61 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,bidirectional,128V V(Rwm),do-214Ac / Sma Vishay
Configuration Single Single Single
RoHS Compliant RoHS
Package Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 300 watts 300 watts 300 watts
Unlock Full Specs
to access all available technical data