18.2V Clamp 22.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
18.2V Clamp 22.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
18.2V Clamp 22.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-P4SMA13CA/TR13TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |
| VC | 18.2 volts |