TVS DIODE 7.5VWM 12.9VC SMBJ Product overview: MSMBJ7.5A from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSMBJ7.5A can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 885962-MSMBJ7.5A
Series: Military, MIL-PRF-19500
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Package: DO-214AA, SMB
Package: Bulk
Mounting: Surface Mount
Family Name: SMBJ7.5
Categories: Circuit Protection
Case / Package: SMBJ (DO-214AA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-8153, 1086-8153-MIL
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS 7.5V 5% 600W UNI SMBJ (DO-214AA) ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-MSMBJ7.5A | 885962-MSMBJ7.5A | 1086-8153-ND | 34AJ4684 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - MSMBJ7.5A | TVS Diodes | Tvs 7.5V 5% 600W Uni Smbj (Do-214Aa) Rohs Compliant Microchip |
| Configuration | Single | Single | ||
| Package | Bulk | SMB; SMBJ (DO-214AA) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |