121V Clamp 4.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS DIODE 75VWM 121VC SMBJ
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMBJSAC75/TRMS-ND | MSMBJSAC75/TR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMBJ (DO-214AA) |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 121 volts | 121 volts |