24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
TVS DIODE 15VWM 24.4VC SMCG
TVS 15V 5% 1500W UNI SMCG (DO-215AB) ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MSMCG15AE3/TR-ND | MSMCG15AE3/TR | 34AJ4869 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 15V 5% 1500W Uni Smcg (Do-215Ab) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 24.4 volts | 24.4 volts |