19V Clamp 25A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS DIODE 12VWM 19VC SMBJ
LOW CAP TVS 12V 10% 500W UNI 30PF SMBJ (DO-214AA) ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMBJSAC12E3/TRMS-ND | MSMBJSAC12E3/TR | 34AJ4430 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Low Cap Tvs 12V 10% 500W Uni 30Pf Smbj (Do-214Aa) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMBJ (DO-214AA) | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 19 volts | 19 volts |