243V Clamp 6.2A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
TVS 150V 5% 1500W UNI SMCG (DO-215AB) ROHS COMPLIANT: YES
TVS DIODE 150VWM 243VC SMCG
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MSMCG150A/TR-ND | 34AJ4874 | MSMCG150A/TR |
| Product Name | TVS Diodes | Tvs 150V 5% 1500W Uni Smcg (Do-215Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 243 volts | 243 volts |