126V Clamp 11.4A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
TVS DIODE 78VWM 126VC SMCG
TVS 78V 5% 1500W BI SMCG (DO-215AB) ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MSMCG78CAE3/TR-ND | MSMCG78CAE3/TR | 34AJ5039 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 78V 5% 1500W Bi Smcg (Do-215Ab) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 126 volts | 126 volts |