177V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 110VWM 177VC DO214AB
TVS 110V 5% 1500W BI SMCJ (DO-214AB) ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-8499-ND | MSMCJ110CA | 34AJ5195 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 110V 5% 1500W Bi Smcj (Do-214Ab) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 177 volts | 177 volts |