60V Clamp 8.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS DIODE 36VWM 60VC SMBJ
LOW CAP TVS 36V 10% 500W UNI 30PF SMBJ (DO-214AA) ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-8202-ND | MSMBJSAC36E3 | 34AJ4444 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Low Cap Tvs 36V 10% 500W Uni 30Pf Smbj (Do-214Aa) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMBJ (DO-214AA) | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 60 volts | 60 volts |