Manufacturer: Microchip Technology
Win Source Part Number: 885961-MSMBJ6.5A
Series: Military, MIL-PRF-19500
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Package: DO-214AA, SMB
Package: Bulk
Mounting: Surface Mount
Family Name: SMBJ6.5
Categories: Circuit Protection
Case / Package: SMBJ (DO-214AA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-8137, 1086-8137-MIL
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS 6.5V 5% 600W UNI SMBJ (DO-214AA) ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 885961-MSMBJ6.5A | 1086-8137-ND | 34AJ4659 |
| Product Name | TVS - TVS - Diodes - MSMBJ6.5A | TVS Diodes | Tvs 6.5V 5% 600W Uni Smbj (Do-214Aa) Rohs Compliant Microchip |
| Package | SMB; SMBJ (DO-214AA) | SMB; DO-214AA, SMB | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Configuration | Single | ||
| Peak Pulse Power | 600 watts |