177V Clamp 8.4A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
TVS DIODE 110VWM 177VC DO214AB
TVS DIODE 110VWM 177VC DO214AB
TVS 110V 5% 1500W BI SMCJ (DO-214AB) ROHS COMPLIANT: YES
TVS DIODE 110VWM 177VC SMCJ
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MSMCJ110CA/TR-ND | 34AJ5196 | MSMCJ110CA/TR |
| Product Name | TVS Diodes | Tvs 110V 5% 1500W Bi Smcj (Do-214Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMCJ (DO-214AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 177 volts | 177 volts |