87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
LOW CAP TVS 54V 5% 1500W UNI 100PF SMCG (DO-215AB) ROHS COMPLIANT: YES
TVS DIODE 54VWM 87.1VC SMCG
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MSMCGLCE54A/TR-ND | 34AJ4796 | MSMCGLCE54A/TR |
| Product Name | TVS Diodes | Low Cap Tvs 54V 5% 1500W Uni 100Pf Smcg (Do-215Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 87.1 volts | 87.1 volts |