Microchip Technology, Inc. TVS Diodes MSMBJSAC50E3

Description
88V Clamp 5.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Request a Quote Datasheet
Description
88V Clamp 5.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1086-8208-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1086-8208-ND
TVS Diodes 1086-8208-ND
88V Clamp 5.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)

88V Clamp 5.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MSMBJSAC50E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MSMBJSAC50E3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MSMBJSAC50E3
TVS DIODE 50VWM 88VC SMBJ

TVS DIODE 50VWM 88VC SMBJ

Supplier's Site
Low Cap Tvs 50V 10% 500W Uni 30Pf Smbj (Do-214Aa) Rohs Compliant Microchip - 34AJ4453 - Newark, An Avnet Company
Chicago, IL, United States
Low Cap Tvs 50V 10% 500W Uni 30Pf Smbj (Do-214Aa) Rohs Compliant Microchip
34AJ4453
Low Cap Tvs 50V 10% 500W Uni 30Pf Smbj (Do-214Aa) Rohs Compliant Microchip 34AJ4453
LOW CAP TVS 50V 10% 500W UNI 30PF SMBJ (DO-214AA) ROHS COMPLIANT: YES

LOW CAP TVS 50V 10% 500W UNI 30PF SMBJ (DO-214AA) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1086-8208-ND MSMBJSAC50E3 34AJ4453
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Low Cap Tvs 50V 10% 500W Uni 30Pf Smbj (Do-214Aa) Rohs Compliant Microchip
Configuration Single
Package SMB; DO-214AA, SMB SMB; SMBJ (DO-214AA)
Peak Pulse Power 500 watts 500 watts
VC 88 volts 88 volts
Unlock Full Specs
to access all available technical data