11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS DIODE 6.5VWM 11.2VC SMBJ
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMBJ6.5CAE3/TRMS-ND | MSMBJ6.5CAE3/TR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMBJ (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 11.2 volts | 11.2 volts |