13.4V Clamp 36A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
LOW CAP TVS 8V 10% 500W UNI 30PF SMBJ (DO-214AA) ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-8215-ND | 34AJ4467 |
| Product Name | TVS Diodes | Low Cap Tvs 8V 10% 500W Uni 30Pf Smbj (Do-214Aa) Rohs Compliant Microchip |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 500 watts | |
| VC | 13.4 volts |