16.3V Clamp 29A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
UNI-DIRECTIONAL TVS SMBJ (DO-214AA) ROHS COMPLIANT: YES
TVS DIODE 10VWM 16.3VC SMBJ
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMBJSAC10/TRMS-ND | 34AJ4424 | MSMBJSAC10/TR |
| Product Name | TVS Diodes | Uni-Directional Tvs Smbj (Do-214Aa) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMBJ (DO-214AA) | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 16.3 volts | 16.3 volts |