10V Clamp 44A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS DIODE 5VWM 10VC DO214AA
TVS DIODE 5VWM 10VC DO214AA
LOW CAP TVS 5V 10% 500W UNI 30PF SMBJ (DO-214AA) ROHS COMPLIANT: YES
TVS DIODE 5VWM 10VC SMBJ
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MSMBJSAC5.0E3/TR-ND | 34AJ4451 | MSMBJSAC5.0E3/TR |
| Product Name | TVS Diodes | Low Cap Tvs 5V 10% 500W Uni 30Pf Smbj (Do-214Aa) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMBJ (DO-214AA) | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 10 volts | 10 volts |