Buck Switching Regulator IC Positive Fixed 5V 1 Output 4A 14-VFQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 4A 14-VFQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 4A 14-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1317586-LMQ62440CPPQ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 4A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Supplier Device Package: 14-VQFN-HR (4x3.5)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 14-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-LMQ62440CPPQRJRR
Base Product Number: LMQ62440
RoHS Status: ROHS3 Compliant
AUTOMOTIVE 3-V TO 36-V, 4-A, LOW
IC REG BUCK 5V 4A 14VQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 4A 14-VFQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LMQ62440CPPQRJRRQ1CT-ND | 1317586-LMQ62440CPPQRJRRQ1 | LMQ62440CPPQRJRRQ1 | LMQ62440CPPQRJRRQ1 | LMQ62440CPPQRJRRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; 14-PowerVFQFN | Other; 14-VFQFN | Other; 14-VFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts |