Texas Instruments Voltage Regulators - DC DC Switching Regulators LMC7660IM-TI

Description
Switching Regulator IC Output
Description
Switching Regulator IC Output
Datasheet
Datasheet Summary
Powered by GS/AI

The LMC7660IM-TI is a CMOS voltage converter designed for converting positive voltages in the range of +1.5V to +10V to corresponding negative voltages. It operates efficiently without the need for an external diode across a full temperature range, making it suitable for various applications. The device features a low supply current of 200 OºA maximum and achieves a voltage conversion efficiency of up to 97%. It requires only two external components, simplifying the design process. The LMC7660IM-TI is a pin-for-pin replacement for the industry-standard 7660, providing compatibility for existing designs. It supports an extended temperature range and has built-in ESD protection, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The LMC7660IM-TI is a CMOS voltage converter designed for converting positive voltages in the range of +1.5V to +10V to corresponding negative voltages. It operates efficiently without the need for an external diode across a full temperature range, making it suitable for various applications. The device features a low supply current of 200 OºA maximum and achieves a voltage conversion efficiency of up to 97%. It requires only two external components, simplifying the design process. The LMC7660IM-TI is a pin-for-pin replacement for the industry-standard 7660, providing compatibility for existing designs. It supports an extended temperature range and has built-in ESD protection, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LMC7660IM-TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMC7660IM-TI
Voltage Regulators - DC DC Switching Regulators LMC7660IM-TI
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators
Product Number LMC7660IM-TI
Product Name Voltage Regulators - DC DC Switching Regulators
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1907914P - RS Components, Ltd.
Specs
Efficiency 99.9 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
22V 10A Voltage Regulator IC - 739-HPA02240RVER - ERSAELECTRONICS PTE. LTD.
Specs
IQ 1.00E-4 amps
Operating Temperature -10 C (14 F)
View Details
6 suppliers