Essentra Components Cable Ties and Zip Ties WIT-30RRAA-12-M

Description
"Standard, Releasable Natural 1.25"" (31.75mm) 0.141"" (3.58mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Natural 1.25"" (31.75mm) 0.141"" (3.58mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - WIT-30RRAA-12-M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
WIT-30RRAA-12-M-ND
Cable Ties and Zip Ties WIT-30RRAA-12-M-ND
"Standard, Releasable Natural 1.25"" (31.75mm) 0.141"" (3.58mm) 30 lbs (13.61 kg)"

"Standard, Releasable Natural 1.25"" (31.75mm) 0.141"" (3.58mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, 174.3Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4783 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 174.3Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4783
Cable Tie, 174.3Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4783
CABLE TIE, 174.3MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:174.3mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Releasable; Product Range:WIT-30RRA Series RoHS Compliant: Yes

CABLE TIE, 174.3MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:174.3mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Releasable; Product Range:WIT-30RRA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number WIT-30RRAA-12-M-ND 66AJ4783
Product Name Cable Ties and Zip Ties Cable Tie, 174.3Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details