Essentra Components Cable Ties and Zip Ties TOAH-18-01

Description
"Standard, Releasable Natural 1.12"" (28.57mm) 0.280"" (7.11mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Natural 1.12"" (28.57mm) 0.280"" (7.11mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC1797-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC1797-ND
Cable Ties and Zip Ties RPC1797-ND
"Standard, Releasable Natural 1.12"" (28.57mm) 0.280"" (7.11mm) 40 lbs (18.14 kg)"

"Standard, Releasable Natural 1.12"" (28.57mm) 0.280"" (7.11mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 118.6Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4702 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 118.6Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4702
Cable Tie, 118.6Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4702
CABLE TIE, 118.6MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:118.6mm; Cable Tie Width:7.1mm; Cable Bundle Diameter Max:28.5mm; Cable Tie Type:Releasable; Product Range:TOAH Series RoHS Compliant: Yes

CABLE TIE, 118.6MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:118.6mm; Cable Tie Width:7.1mm; Cable Bundle Diameter Max:28.5mm; Cable Tie Type:Releasable; Product Range:TOAH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC1797-ND 66AJ4702
Product Name Cable Ties and Zip Ties Cable Tie, 118.6Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details