Essentra Components Cable Ties and Zip Ties WIT-50RR-M

Description
"Standard, Releasable Natural 2.00"" (50.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Natural 2.00"" (50.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RP1043-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RP1043-ND
Cable Ties and Zip Ties RP1043-ND
"Standard, Releasable Natural 2.00"" (50.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Releasable Natural 2.00"" (50.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Essentra Components - 28AH1322 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Essentra Components
28AH1322
Cable Ties; Cable Tie Material Essentra Components 28AH1322
CABLE TIES; CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE TIE LENGTH:203.2MM; CABLE TIE WIDTH:4.8MM; CABLE BUNDLE DIAMETER MAX:50.8MM; CABLE TIE TYPE:RELEASABLE; PRODUCT RANGE:-; ACCESSORY TYPE:CABLE TIE; BODY MATERIAL:NYLON ROHS COMPLIANT: YES

CABLE TIES; CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE TIE LENGTH:203.2MM; CABLE TIE WIDTH:4.8MM; CABLE BUNDLE DIAMETER MAX:50.8MM; CABLE TIE TYPE:RELEASABLE; PRODUCT RANGE:-; ACCESSORY TYPE:CABLE TIE; BODY MATERIAL:NYLON ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RP1043-ND 28AH1322
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-604751-0 - TE Connectivity
Specs
Material Nylon
Length 11.81 inch (300 mm)
View Details
2 suppliers
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details