Essentra Components Cable Ties and Zip Ties WITA-50L-UVB-M

Description
"Standard, Locking Black 4.52"" (114.81mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.52"" (114.81mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC1465-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC1465-ND
Cable Ties and Zip Ties RPC1465-ND
"Standard, Locking Black 4.52"" (114.81mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 4.52"" (114.81mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 391.2Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ4831 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 391.2Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ4831
Cable Tie, 391.2Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ4831
CABLE TIE, 391.2MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:391.2mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:114.8mm; Cable Tie Type:Standard; Product Range:WITA Series RoHS Compliant: Yes

CABLE TIE, 391.2MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:391.2mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:114.8mm; Cable Tie Type:Standard; Product Range:WITA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC1465-ND 66AJ4831
Product Name Cable Ties and Zip Ties Cable Tie, 391.2Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-299 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details