Essentra Components Cable Tie, 228.6Mm, Pe / Nylon, Blue; Cable Tie Material Essentra Components RKW-12-9-BL

Description
CABLE TIE, 228.6MM, PE / NYLON, BLUE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:228.6mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:54.4mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes
Description
CABLE TIE, 228.6MM, PE / NYLON, BLUE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:228.6mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:54.4mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 228.6Mm, Pe / Nylon, Blue; Cable Tie Material Essentra Components - 66AJ4406 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 228.6Mm, Pe / Nylon, Blue; Cable Tie Material Essentra Components
66AJ4406
Cable Tie, 228.6Mm, Pe / Nylon, Blue; Cable Tie Material Essentra Components 66AJ4406
CABLE TIE, 228.6MM, PE / NYLON, BLUE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:228.6mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:54.4mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

CABLE TIE, 228.6MM, PE / NYLON, BLUE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:228.6mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:54.4mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4406
Product Name Cable Tie, 228.6Mm, Pe / Nylon, Blue; Cable Tie Material Essentra Components
Length 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details