Essentra Components Cable Tie, 279.4Mm, Pe / Nylon, Orange; Cable Tie Material Essentra Components RKW-8-11-OR

Description
CABLE TIE, 279.4MM, PE / NYLON, ORANGE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:279.4mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:66.5mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes
Description
CABLE TIE, 279.4MM, PE / NYLON, ORANGE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:279.4mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:66.5mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 279.4Mm, Pe / Nylon, Orange; Cable Tie Material Essentra Components - 66AJ4423 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 279.4Mm, Pe / Nylon, Orange; Cable Tie Material Essentra Components
66AJ4423
Cable Tie, 279.4Mm, Pe / Nylon, Orange; Cable Tie Material Essentra Components 66AJ4423
CABLE TIE, 279.4MM, PE / NYLON, ORANGE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:279.4mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:66.5mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

CABLE TIE, 279.4MM, PE / NYLON, ORANGE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:279.4mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:66.5mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4423
Product Name Cable Tie, 279.4Mm, Pe / Nylon, Orange; Cable Tie Material Essentra Components
Length 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - EN3742-047 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details