Essentra Components Cable Ties and Zip Ties WIT-30RRAA-4-M

Description
"Standard, Releasable Natural 1.25"" (31.75mm) 0.141"" (3.58mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Natural 1.25"" (31.75mm) 0.141"" (3.58mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - WIT-30RRAA-4-M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
WIT-30RRAA-4-M-ND
Cable Ties and Zip Ties WIT-30RRAA-4-M-ND
"Standard, Releasable Natural 1.25"" (31.75mm) 0.141"" (3.58mm) 30 lbs (13.61 kg)"

"Standard, Releasable Natural 1.25"" (31.75mm) 0.141"" (3.58mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, 161.6Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4785 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 161.6Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4785
Cable Tie, 161.6Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4785
CABLE TIE, 161.6MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:161.6mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Releasable; Product Range:WIT-30RRA Series RoHS Compliant: Yes

CABLE TIE, 161.6MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:161.6mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Releasable; Product Range:WIT-30RRA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number WIT-30RRAA-4-M-ND 66AJ4785
Product Name Cable Ties and Zip Ties Cable Tie, 161.6Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details