Essentra Components Cable Tie, 152.4Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components RKWE-8-6-BK

Description
CABLE TIE, 152.4MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:152.4mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop; Product Range:RKWE Series RoHS Compliant: Yes
Description
CABLE TIE, 152.4MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:152.4mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop; Product Range:RKWE Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 152.4Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components - 66AJ4509 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 152.4Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components
66AJ4509
Cable Tie, 152.4Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components 66AJ4509
CABLE TIE, 152.4MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:152.4mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop; Product Range:RKWE Series RoHS Compliant: Yes

CABLE TIE, 152.4MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:152.4mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop; Product Range:RKWE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4509
Product Name Cable Tie, 152.4Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers