CABLE TIE, 228.6MM, PE / NYLON, ORANGE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:228.6mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:54.4mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 66AJ4462 |
| Product Name | Cable Tie, 228.6Mm, Pe / Nylon, Orange; Cable Tie Material Essentra Components |
| Length | 9 inch (229 mm) |