Essentra Components Cable Tie, 228.6Mm, Pe / Nylon, Green; Cable Tie Material Essentra Components RKW-8-9-GN

Description
CABLE TIE, 228.6MM, PE / NYLON, GREEN; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:228.6mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:54.4mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes
Description
CABLE TIE, 228.6MM, PE / NYLON, GREEN; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:228.6mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:54.4mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 228.6Mm, Pe / Nylon, Green; Cable Tie Material Essentra Components - 66AJ4461 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 228.6Mm, Pe / Nylon, Green; Cable Tie Material Essentra Components
66AJ4461
Cable Tie, 228.6Mm, Pe / Nylon, Green; Cable Tie Material Essentra Components 66AJ4461
CABLE TIE, 228.6MM, PE / NYLON, GREEN; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:228.6mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:54.4mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

CABLE TIE, 228.6MM, PE / NYLON, GREEN; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:228.6mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:54.4mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4461
Product Name Cable Tie, 228.6Mm, Pe / Nylon, Green; Cable Tie Material Essentra Components
Length 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Cable Ties - 2-160996-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details