Essentra Components Cable Tie, 304.8Mm, Pe/nylon, Blu/maroon; Cable Tie Material Essentra Components RKWPR-8-12

Description
CABLE TIE, 304.8MM, PE/NYLON, BLU/MAROON; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:304.8mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop RoHS Compliant: Yes
Description
CABLE TIE, 304.8MM, PE/NYLON, BLU/MAROON; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:304.8mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 304.8Mm, Pe/nylon, Blu/maroon; Cable Tie Material Essentra Components - 66AJ4514 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 304.8Mm, Pe/nylon, Blu/maroon; Cable Tie Material Essentra Components
66AJ4514
Cable Tie, 304.8Mm, Pe/nylon, Blu/maroon; Cable Tie Material Essentra Components 66AJ4514
CABLE TIE, 304.8MM, PE/NYLON, BLU/MAROON; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:304.8mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

CABLE TIE, 304.8MM, PE/NYLON, BLU/MAROON; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:304.8mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4514
Product Name Cable Tie, 304.8Mm, Pe/nylon, Blu/maroon; Cable Tie Material Essentra Components
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details