CABLE TIE, 152.4MM, PE/NYLON, BLU/MAROON; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:152.4mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 66AJ4513 |
| Product Name | Cable Tie, 152.4Mm, Pe/nylon, Blu/maroon; Cable Tie Material Essentra Components |
| Length | 6 inch (152 mm) |