Essentra Components Cable Ties and Zip Ties WIT-30RRAA-8-M

Description
"Standard, Releasable Natural 1.25"" (31.75mm) 0.141"" (3.58mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Natural 1.25"" (31.75mm) 0.141"" (3.58mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - WIT-30RRAA-8-M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
WIT-30RRAA-8-M-ND
Cable Ties and Zip Ties WIT-30RRAA-8-M-ND
"Standard, Releasable Natural 1.25"" (31.75mm) 0.141"" (3.58mm) 30 lbs (13.61 kg)"

"Standard, Releasable Natural 1.25"" (31.75mm) 0.141"" (3.58mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, 168Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4786 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 168Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4786
Cable Tie, 168Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4786
CABLE TIE, 168MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:168mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Releasable; Product Range:WIT-30RRA Series RoHS Compliant: Yes

CABLE TIE, 168MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:168mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Releasable; Product Range:WIT-30RRA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number WIT-30RRAA-8-M-ND 66AJ4786
Product Name Cable Ties and Zip Ties Cable Tie, 168Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details