Essentra Components Cable Ties and Zip Ties WIT-50SA-01

Description
"Standard, Locking Natural 0.91"" (23.11mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 0.91"" (23.11mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC5375-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5375-ND
Cable Ties and Zip Ties RPC5375-ND
"Standard, Locking Natural 0.91"" (23.11mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 0.91"" (23.11mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 133Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4797 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 133Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4797
Cable Tie, 133Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4797
CABLE TIE, 133MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:133mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:23mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

CABLE TIE, 133MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:133mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:23mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC5375-ND 66AJ4797
Product Name Cable Ties and Zip Ties Cable Tie, 133Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers