Essentra Components Cable Ties and Zip Ties WITRT-0550-UV-M

Description
"Standard, Releasable Black 1.25"" (31.75mm) 0.210"" (5.33mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Black 1.25"" (31.75mm) 0.210"" (5.33mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC2155-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC2155-ND
Cable Ties and Zip Ties RPC2155-ND
"Standard, Releasable Black 1.25"" (31.75mm) 0.210"" (5.33mm) 40 lbs (18.14 kg)"

"Standard, Releasable Black 1.25"" (31.75mm) 0.210"" (5.33mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 139.7Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ4848 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 139.7Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ4848
Cable Tie, 139.7Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ4848
CABLE TIE, 139.7MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:139.7mm; Cable Tie Width:5.3mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Releasable; Product Range:WIT-RT Series RoHS Compliant: Yes

CABLE TIE, 139.7MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:139.7mm; Cable Tie Width:5.3mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Releasable; Product Range:WIT-RT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC2155-ND 66AJ4848
Product Name Cable Ties and Zip Ties Cable Tie, 139.7Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details