Essentra Components Cable Ties and Zip Ties WITA-18R-UVB-M

Description
"Standard, Locking Black 1.06"" (26.92mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.06"" (26.92mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC5384-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5384-ND
Cable Ties and Zip Ties RPC5384-ND
"Standard, Locking Black 1.06"" (26.92mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 1.06"" (26.92mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 120Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 86AH1184 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 120Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
86AH1184
Cable Tie, 120Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 86AH1184
CABLE TIE, 120MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:120mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:26.9mm; Cable Tie Type:Miniature; Product Range:WITA Series RoHS Compliant: Yes

CABLE TIE, 120MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:120mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:26.9mm; Cable Tie Type:Miniature; Product Range:WITA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC5384-ND 86AH1184
Product Name Cable Ties and Zip Ties Cable Tie, 120Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers