Essentra Components Cable Ties and Zip Ties WIT-50RLA-3

Description
"Standard, Locking Natural 1.75"" (44.45mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.75"" (44.45mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC5373-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5373-ND
Cable Ties and Zip Ties RPC5373-ND
"Standard, Locking Natural 1.75"" (44.45mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.75"" (44.45mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 200Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4795 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 200Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4795
Cable Tie, 200Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4795
CABLE TIE, 200MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:200mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

CABLE TIE, 200MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:200mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC5373-ND 66AJ4795
Product Name Cable Ties and Zip Ties Cable Tie, 200Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details