Essentra Components Cable Ties and Zip Ties WIT-50SA-1-01

Description
"Standard, Locking Natural 0.91"" (23.11mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 0.91"" (23.11mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC5376-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5376-ND
Cable Ties and Zip Ties RPC5376-ND
"Standard, Locking Natural 0.91"" (23.11mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 0.91"" (23.11mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 133Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4798 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 133Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4798
Cable Tie, 133Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4798
CABLE TIE, 133MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:133mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:23mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

CABLE TIE, 133MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:133mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:23mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC5376-ND 66AJ4798
Product Name Cable Ties and Zip Ties Cable Tie, 133Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers