Essentra Components Cable Ties and Zip Ties WITA-120L-UVB-D

Description
"Standard, Locking Black 6.38"" (162.05mm) 0.310"" (7.87mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 6.38"" (162.05mm) 0.310"" (7.87mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC5380-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5380-ND
Cable Ties and Zip Ties RPC5380-ND
"Standard, Locking Black 6.38"" (162.05mm) 0.310"" (7.87mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 6.38"" (162.05mm) 0.310"" (7.87mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 550Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ4804 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 550Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ4804
Cable Tie, 550Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ4804
CABLE TIE, 550MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:550mm; Cable Tie Width:7.8mm; Cable Bundle Diameter Max:162mm; Cable Tie Type:Heavy Duty; Product Range:WITA Series RoHS Compliant: Yes

CABLE TIE, 550MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:550mm; Cable Tie Width:7.8mm; Cable Bundle Diameter Max:162mm; Cable Tie Type:Heavy Duty; Product Range:WITA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC5380-ND 66AJ4804
Product Name Cable Ties and Zip Ties Cable Tie, 550Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details