Essentra Components Cable Ties and Zip Ties WITA-18L-UVB-M

Description
"Standard, Locking Black 1.46"" (37.08mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.46"" (37.08mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC1807-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC1807-ND
Cable Ties and Zip Ties RPC1807-ND
"Standard, Locking Black 1.46"" (37.08mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 1.46"" (37.08mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 150Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ4813 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 150Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ4813
Cable Tie, 150Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ4813
CABLE TIE, 150MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:150mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:37.1mm; Cable Tie Type:Miniature; Product Range:WITA Series RoHS Compliant: Yes

CABLE TIE, 150MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:150mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:37.1mm; Cable Tie Type:Miniature; Product Range:WITA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC1807-ND 66AJ4813
Product Name Cable Ties and Zip Ties Cable Tie, 150Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - EN3742-182 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details