Essentra Components Cable Tie, 152.4Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components RKWE-6-6-BK

Description
CABLE TIE, 152.4MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:152.4mm; Cable Tie Width:9.5mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop; Product Range:RKWE Series RoHS Compliant: Yes
Description
CABLE TIE, 152.4MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:152.4mm; Cable Tie Width:9.5mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop; Product Range:RKWE Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 152.4Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components - 66AJ4507 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 152.4Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components
66AJ4507
Cable Tie, 152.4Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components 66AJ4507
CABLE TIE, 152.4MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:152.4mm; Cable Tie Width:9.5mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop; Product Range:RKWE Series RoHS Compliant: Yes

CABLE TIE, 152.4MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:152.4mm; Cable Tie Width:9.5mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop; Product Range:RKWE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4507
Product Name Cable Tie, 152.4Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - EN3742-080 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details