Essentra Components Cable Tie, 609.6Mm, Pe / Nylon, Blue; Cable Tie Material Essentra Components RKW-12-24-BL

Description
CABLE TIE, 609.6MM, PE / NYLON, BLUE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:609.6mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:159.7mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes
Description
CABLE TIE, 609.6MM, PE / NYLON, BLUE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:609.6mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:159.7mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 609.6Mm, Pe / Nylon, Blue; Cable Tie Material Essentra Components - 66AJ4398 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 609.6Mm, Pe / Nylon, Blue; Cable Tie Material Essentra Components
66AJ4398
Cable Tie, 609.6Mm, Pe / Nylon, Blue; Cable Tie Material Essentra Components 66AJ4398
CABLE TIE, 609.6MM, PE / NYLON, BLUE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:609.6mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:159.7mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

CABLE TIE, 609.6MM, PE / NYLON, BLUE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:609.6mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:159.7mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4398
Product Name Cable Tie, 609.6Mm, Pe / Nylon, Blue; Cable Tie Material Essentra Components
Length 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details